Capital Lighting, Inc. SL820678 Mini Pendants-Chain 405631

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.79 Product Name: One Light Pendant UPC: 020389192998 Category: Pendant Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.79 Product Name: One Light Pendant UPC: 020389192998 Category: Pendant Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
SL820678 Mini Pendants-Chain - 405631 - Capital Lighting, Inc.
Columbus, OH, USA
SL820678 Mini Pendants-Chain
405631
SL820678 Mini Pendants-Chain 405631
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.79 Product Name: One Light Pendant UPC: 020389192998 Category: Pendant Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4.79
Product Name: One Light Pendant
UPC: 020389192998
Category: Pendant
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405631
Product Name SL820678 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details