Capital Lighting, Inc. SL881263 Mid. Chandeliers-Glass Down 405617

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9.22 Product Name: Three Light Pendant UPC: 020389193063 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9.22 Product Name: Three Light Pendant UPC: 020389193063 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL881263 Mid. Chandeliers-Glass Down - 405617 - Capital Lighting, Inc.
Columbus, OH, USA
SL881263 Mid. Chandeliers-Glass Down
405617
SL881263 Mid. Chandeliers-Glass Down 405617
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9.22 Product Name: Three Light Pendant UPC: 020389193063 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 9.22
Product Name: Three Light Pendant
UPC: 020389193063
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405617
Product Name SL881263 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details