Capital Lighting, Inc. SL881363 Mid. Chandeliers-Glass Up 405614

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 21.51 Product Name: Nine Light Chandelier UPC: 020389193049 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 21.51 Product Name: Nine Light Chandelier UPC: 020389193049 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL881363 Mid. Chandeliers-Glass Up - 405614 - Capital Lighting, Inc.
Columbus, OH, USA
SL881363 Mid. Chandeliers-Glass Up
405614
SL881363 Mid. Chandeliers-Glass Up 405614
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 21.51 Product Name: Nine Light Chandelier UPC: 020389193049 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 27.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Painted Bronze
Weight: 21.51
Product Name: Nine Light Chandelier
UPC: 020389193049
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405614
Product Name SL881363 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details