Capital Lighting, Inc. VS14503-BS Bathroom Fixtures-Three Lights 405590

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.75 Extension: 3.63 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 7.61 Product Name: Three Light Vanity Fixture UPC: 014817357721 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.75 Extension: 3.63 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 7.61 Product Name: Three Light Vanity Fixture UPC: 014817357721 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS14503-BS Bathroom Fixtures-Three Lights - 405590 - Capital Lighting, Inc.
Columbus, OH, USA
VS14503-BS Bathroom Fixtures-Three Lights
405590
VS14503-BS Bathroom Fixtures-Three Lights 405590
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.75 Extension: 3.63 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 7.61 Product Name: Three Light Vanity Fixture UPC: 014817357721 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 7.75
Extension: 3.63
Bulb
Type: Halogen
Qty: 3
Wattage: 75
Finish: Brushed Steel
Weight: 7.61
Product Name: Three Light Vanity Fixture
UPC: 014817357721
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405590
Product Name VS14503-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details