Capital Lighting, Inc. VS14604-CH Bathroom Fixtures-Four Lights 405575

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.64 Product Name: Four Light Vanity Fixture UPC: 014817357882 Category: Vanity Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.64 Product Name: Four Light Vanity Fixture UPC: 014817357882 Category: Vanity Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS14604-CH Bathroom Fixtures-Four Lights - 405575 - Capital Lighting, Inc.
Columbus, OH, USA
VS14604-CH Bathroom Fixtures-Four Lights
405575
VS14604-CH Bathroom Fixtures-Four Lights 405575
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.64 Product Name: Four Light Vanity Fixture UPC: 014817357882 Category: Vanity Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 10.75
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 7.64
Product Name: Four Light Vanity Fixture
UPC: 014817357882
Category: Vanity
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405575
Product Name VS14604-CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details