Capital Lighting, Inc. N12361-77 Lamps-Table Lamps 405559

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp UPC: 840254034549 Category: Table Lamp Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp UPC: 840254034549 Category: Table Lamp Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N12361-77 Lamps-Table Lamps - 405559 - Capital Lighting, Inc.
Columbus, OH, USA
N12361-77 Lamps-Table Lamps
405559
N12361-77 Lamps-Table Lamps 405559
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp UPC: 840254034549 Category: Table Lamp Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 840254034549
Category: Table Lamp
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405559
Product Name N12361-77 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details