Capital Lighting, Inc. N22374-77 Lamps-Floor Lamps 405556

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 64.00 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Floor Lamp UPC: 840254034570 Category: Floor Lamp Glass: Frosted Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 64.00 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Floor Lamp UPC: 840254034570 Category: Floor Lamp Glass: Frosted Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N22374-77 Lamps-Floor Lamps - 405556 - Capital Lighting, Inc.
Columbus, OH, USA
N22374-77 Lamps-Floor Lamps
405556
N22374-77 Lamps-Floor Lamps 405556
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 64.00 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Floor Lamp UPC: 840254034570 Category: Floor Lamp Glass: Frosted Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 64.00
Bulb
Type: G9
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Floor Lamp
UPC: 840254034570
Category: Floor Lamp
Glass: Frosted
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405556
Product Name N22374-77 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details