Capital Lighting, Inc. N12374-77 Lamps-Table Lamps 405554

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Table Lamp UPC: 840254034563 Category: Table Lamp Glass: Frosted Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Table Lamp UPC: 840254034563 Category: Table Lamp Glass: Frosted Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N12374-77 Lamps-Table Lamps - 405554 - Capital Lighting, Inc.
Columbus, OH, USA
N12374-77 Lamps-Table Lamps
405554
N12374-77 Lamps-Table Lamps 405554
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Table Lamp UPC: 840254034563 Category: Table Lamp Glass: Frosted Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Table Lamp
UPC: 840254034563
Category: Table Lamp
Glass: Frosted
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405554
Product Name N12374-77 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details