Capital Lighting, Inc. VS14903-CB Bathroom Fixtures-Three Lights 405547

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.38 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 8.16 Product Name: Three Light Vanity Fixture UPC: 014817358155 Category: Vanity Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.38 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 8.16 Product Name: Three Light Vanity Fixture UPC: 014817358155 Category: Vanity Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS14903-CB Bathroom Fixtures-Three Lights - 405547 - Capital Lighting, Inc.
Columbus, OH, USA
VS14903-CB Bathroom Fixtures-Three Lights
405547
VS14903-CB Bathroom Fixtures-Three Lights 405547
PRODUCT DETAILS / SPECS Width/Dia: 22.38 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 8.16 Product Name: Three Light Vanity Fixture UPC: 014817358155 Category: Vanity Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 22.38
Height: 8.63
Extension: 5.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 8.16
Product Name: Three Light Vanity Fixture
UPC: 014817358155
Category: Vanity
Glass: Pearl
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405547
Product Name VS14903-CB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details