Capital Lighting, Inc. VS14904-CB Bathroom Fixtures-Four Lights 405544

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Corinthian Bronze Weight: 10.09 Product Name: Four Light Vanity Fixture UPC: 014817358179 Category: Vanity Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Corinthian Bronze Weight: 10.09 Product Name: Four Light Vanity Fixture UPC: 014817358179 Category: Vanity Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS14904-CB Bathroom Fixtures-Four Lights - 405544 - Capital Lighting, Inc.
Columbus, OH, USA
VS14904-CB Bathroom Fixtures-Four Lights
405544
VS14904-CB Bathroom Fixtures-Four Lights 405544
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Corinthian Bronze Weight: 10.09 Product Name: Four Light Vanity Fixture UPC: 014817358179 Category: Vanity Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 8.63
Extension: 5.38
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Corinthian Bronze
Weight: 10.09
Product Name: Four Light Vanity Fixture
UPC: 014817358179
Category: Vanity
Glass: Pearl
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405544
Product Name VS14904-CB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details