Capital Lighting, Inc. WB1409PN Sconces-Single Glass 405518

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3.08 Product Name: One Light Sconce UPC: 014817357691 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3.08 Product Name: One Light Sconce UPC: 014817357691 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1409PN Sconces-Single Glass - 405518 - Capital Lighting, Inc.
Columbus, OH, USA
WB1409PN Sconces-Single Glass
405518
WB1409PN Sconces-Single Glass 405518
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3.08 Product Name: One Light Sconce UPC: 014817357691 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 3.08
Product Name: One Light Sconce
UPC: 014817357691
Category: Wall
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405518
Product Name WB1409PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details