Capital Lighting, Inc. WB1419CB Sconces-Single Glass 405500

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.38 Extension: 8.38 Bulb Qty: 1 Wattage: 60 Finish: Corinthian Bronze Weight: 2.2 Product Name: One Light Sconce UPC: 014817358735 Category: Wall Glass: Shiny Cream Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.38 Extension: 8.38 Bulb Qty: 1 Wattage: 60 Finish: Corinthian Bronze Weight: 2.2 Product Name: One Light Sconce UPC: 014817358735 Category: Wall Glass: Shiny Cream Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1419CB Sconces-Single Glass - 405500 - Capital Lighting, Inc.
Columbus, OH, USA
WB1419CB Sconces-Single Glass
405500
WB1419CB Sconces-Single Glass 405500
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.38 Extension: 8.38 Bulb Qty: 1 Wattage: 60 Finish: Corinthian Bronze Weight: 2.2 Product Name: One Light Sconce UPC: 014817358735 Category: Wall Glass: Shiny Cream Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.38
Extension: 8.38
Bulb
Qty: 1
Wattage: 60
Finish: Corinthian Bronze
Weight: 2.2
Product Name: One Light Sconce
UPC: 014817358735
Category: Wall
Glass: Shiny Cream
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405500
Product Name WB1419CB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details