Capital Lighting, Inc. REL5006IC Mid. Chandeliers-Candle 405492

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Inca Silver Leaf Weight: 170 Product Name: Six Light Chandelier UPC: 611728143636 Category: Chandelier Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Inca Silver Leaf Weight: 170 Product Name: Six Light Chandelier UPC: 611728143636 Category: Chandelier Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
REL5006IC Mid. Chandeliers-Candle - 405492 - Capital Lighting, Inc.
Columbus, OH, USA
REL5006IC Mid. Chandeliers-Candle
405492
REL5006IC Mid. Chandeliers-Candle 405492
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Inca Silver Leaf Weight: 170 Product Name: Six Light Chandelier UPC: 611728143636 Category: Chandelier Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Inca Silver Leaf
Weight: 170
Product Name: Six Light Chandelier
UPC: 611728143636
Category: Chandelier
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405492
Product Name REL5006IC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details