Capital Lighting, Inc. TF489PVB Pendants-Glass Down 405468

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 27 Product Name: Three Light Pendant UPC: 611728140574 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 27 Product Name: Three Light Pendant UPC: 611728140574 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF489PVB Pendants-Glass Down - 405468 - Capital Lighting, Inc.
Columbus, OH, USA
TF489PVB Pendants-Glass Down
405468
TF489PVB Pendants-Glass Down 405468
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 27 Product Name: Three Light Pendant UPC: 611728140574 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 27
Product Name: Three Light Pendant
UPC: 611728140574
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405468
Product Name TF489PVB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details