Capital Lighting, Inc. TB8603C Bathroom Fixtures-Three Lights 405462

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Three Light Bath Fixture UPC: 611728135624 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Three Light Bath Fixture UPC: 611728135624 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TB8603C Bathroom Fixtures-Three Lights - 405462 - Capital Lighting, Inc.
Columbus, OH, USA
TB8603C Bathroom Fixtures-Three Lights
405462
TB8603C Bathroom Fixtures-Three Lights 405462
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Three Light Bath Fixture UPC: 611728135624 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 6.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 10
Product Name: Three Light Bath Fixture
UPC: 611728135624
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405462
Product Name TB8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details