Capital Lighting, Inc. TB8601C Sconces-Single Glass 405461

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: One LightBath Fixture UPC: 611728135600 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: One LightBath Fixture UPC: 611728135600 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TB8601C Sconces-Single Glass - 405461 - Capital Lighting, Inc.
Columbus, OH, USA
TB8601C Sconces-Single Glass
405461
TB8601C Sconces-Single Glass 405461
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: One LightBath Fixture UPC: 611728135600 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 4
Product Name: One LightBath Fixture
UPC: 611728135600
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405461
Product Name TB8601C Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details