Capital Lighting, Inc. M170263 Bathroom Fixtures-Two Lights 405459

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 6.15 Product Name: Two Light Bath Fixture UPC: 020389192455 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 6.15 Product Name: Two Light Bath Fixture UPC: 020389192455 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M170263 Bathroom Fixtures-Two Lights - 405459 - Capital Lighting, Inc.
Columbus, OH, USA
M170263 Bathroom Fixtures-Two Lights
405459
M170263 Bathroom Fixtures-Two Lights 405459
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 6.15 Product Name: Two Light Bath Fixture UPC: 020389192455 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Painted Bronze
Weight: 6.15
Product Name: Two Light Bath Fixture
UPC: 020389192455
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405459
Product Name M170263 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details