Capital Lighting, Inc. M175363 Bathroom Fixtures-Three Lights 405451

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 12.4 Product Name: Three Light Bath Fixture UPC: 020389192431 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 12.4 Product Name: Three Light Bath Fixture UPC: 020389192431 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M175363 Bathroom Fixtures-Three Lights - 405451 - Capital Lighting, Inc.
Columbus, OH, USA
M175363 Bathroom Fixtures-Three Lights
405451
M175363 Bathroom Fixtures-Three Lights 405451
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 12.4 Product Name: Three Light Bath Fixture UPC: 020389192431 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 12.4
Product Name: Three Light Bath Fixture
UPC: 020389192431
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405451
Product Name M175363 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details