Capital Lighting, Inc. M175463 Bathroom Fixtures-Four Lights 405450

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 17.08 Product Name: Four Light Bath Fixture UPC: 020389192448 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 17.08 Product Name: Four Light Bath Fixture UPC: 020389192448 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M175463 Bathroom Fixtures-Four Lights - 405450 - Capital Lighting, Inc.
Columbus, OH, USA
M175463 Bathroom Fixtures-Four Lights
405450
M175463 Bathroom Fixtures-Four Lights 405450
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 17.08 Product Name: Four Light Bath Fixture UPC: 020389192448 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Painted Bronze
Weight: 17.08
Product Name: Four Light Bath Fixture
UPC: 020389192448
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405450
Product Name M175463 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details