Capital Lighting, Inc. TFIK1817VA Pendants-Glass Down 405433

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 31 Product Name: Three Light Pendant UPC: 611728140437 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 31 Product Name: Three Light Pendant UPC: 611728140437 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFIK1817VA Pendants-Glass Down - 405433 - Capital Lighting, Inc.
Columbus, OH, USA
TFIK1817VA Pendants-Glass Down
405433
TFIK1817VA Pendants-Glass Down 405433
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 31 Product Name: Three Light Pendant UPC: 611728140437 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Valiant Bronze
Weight: 31
Product Name: Three Light Pendant
UPC: 611728140437
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405433
Product Name TFIK1817VA Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details