Capital Lighting, Inc. ZE1508K Mini Pendants-Rod 405411

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 6 Product Name: One Light Pendant UPC: 611728140383 Category: Mini Pendant Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 6 Product Name: One Light Pendant UPC: 611728140383 Category: Mini Pendant Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
ZE1508K Mini Pendants-Rod - 405411 - Capital Lighting, Inc.
Columbus, OH, USA
ZE1508K Mini Pendants-Rod
405411
ZE1508K Mini Pendants-Rod 405411
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 6 Product Name: One Light Pendant UPC: 611728140383 Category: Mini Pendant Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mystic Black
Weight: 6
Product Name: One Light Pendant
UPC: 611728140383
Category: Mini Pendant
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405411
Product Name ZE1508K Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details