Capital Lighting, Inc. ZE2816K Pendants-Drum Shade 405410

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 49.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 19 Product Name: Three Light Pendant UPC: 611728140376 Category: Pendant Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 49.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 19 Product Name: Three Light Pendant UPC: 611728140376 Category: Pendant Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
ZE2816K Pendants-Drum Shade - 405410 - Capital Lighting, Inc.
Columbus, OH, USA
ZE2816K Pendants-Drum Shade
405410
ZE2816K Pendants-Drum Shade 405410
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 49.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 19 Product Name: Three Light Pendant UPC: 611728140376 Category: Pendant Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 49.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mystic Black
Weight: 19
Product Name: Three Light Pendant
UPC: 611728140376
Category: Pendant
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405410
Product Name ZE2816K Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details