Capital Lighting, Inc. F2425/3CB Mid. Chandeliers-Glass Down 405298

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 12.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 6.22 Product Name: Three Light Single Tier Chandelier UPC: 014817358780 Category: Chandeliers Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 12.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 6.22 Product Name: Three Light Single Tier Chandelier UPC: 014817358780 Category: Chandeliers Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2425/3CB Mid. Chandeliers-Glass Down - 405298 - Capital Lighting, Inc.
Columbus, OH, USA
F2425/3CB Mid. Chandeliers-Glass Down
405298
F2425/3CB Mid. Chandeliers-Glass Down 405298
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 12.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 6.22 Product Name: Three Light Single Tier Chandelier UPC: 014817358780 Category: Chandeliers Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 12.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 6.22
Product Name: Three Light Single Tier Chandelier
UPC: 014817358780
Category: Chandeliers
Glass: Shiny Cream
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405298
Product Name F2425/3CB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details