Capital Lighting, Inc. F2419/3FG/BRB Mid. Chandeliers-Glass Down 405296

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Firenze Gold Weight: 10.23 Product Name: Three Light Chandelier UPC: 014817357462 Category: Chandeliers Glass: India Scavo Shipped Via: UPS Safety Rating: UL Canopy: 5.75`` Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Firenze Gold Weight: 10.23 Product Name: Three Light Chandelier UPC: 014817357462 Category: Chandeliers Glass: India Scavo Shipped Via: UPS Safety Rating: UL Canopy: 5.75`` Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2419/3FG/BRB Mid. Chandeliers-Glass Down - 405296 - Capital Lighting, Inc.
Columbus, OH, USA
F2419/3FG/BRB Mid. Chandeliers-Glass Down
405296
F2419/3FG/BRB Mid. Chandeliers-Glass Down 405296
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Firenze Gold Weight: 10.23 Product Name: Three Light Chandelier UPC: 014817357462 Category: Chandeliers Glass: India Scavo Shipped Via: UPS Safety Rating: UL Canopy: 5.75`` Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 16.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Firenze Gold
Weight: 10.23
Product Name: Three Light Chandelier
UPC: 014817357462
Category: Chandeliers
Glass: India Scavo
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.75`` Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405296
Product Name F2419/3FG/BRB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details