Capital Lighting, Inc. F2424/3CB Pendants-Bowl Style 405295

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 13.94 Product Name: Three Light Uplight Chandelier UPC: 014817358797 Category: Chandeliers Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Canopy: 4.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 13.94 Product Name: Three Light Uplight Chandelier UPC: 014817358797 Category: Chandeliers Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Canopy: 4.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2424/3CB Pendants-Bowl Style - 405295 - Capital Lighting, Inc.
Columbus, OH, USA
F2424/3CB Pendants-Bowl Style
405295
F2424/3CB Pendants-Bowl Style 405295
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 13.94 Product Name: Three Light Uplight Chandelier UPC: 014817358797 Category: Chandeliers Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Canopy: 4.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 13.94
Product Name: Three Light Uplight Chandelier
UPC: 014817358797
Category: Chandeliers
Glass: Shiny Cream
Shipped Via: Oversized
Safety Rating: UL
Canopy: 4.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405295
Product Name F2424/3CB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details