Capital Lighting, Inc. F2418/8+4FG/BRB Large Chandeliers-Glass Shade 405294

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 48.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Firenze Gold Weight: 49.5 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817357424 Category: Chandeliers Glass: India Scavo Shipped Via: Truck Safety Rating: UL Canopy: 6.5``Rd Chain: 84`` Wire: 240`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 48.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Firenze Gold Weight: 49.5 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817357424 Category: Chandeliers Glass: India Scavo Shipped Via: Truck Safety Rating: UL Canopy: 6.5``Rd Chain: 84`` Wire: 240`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2418/8+4FG/BRB Large Chandeliers-Glass Shade - 405294 - Capital Lighting, Inc.
Columbus, OH, USA
F2418/8+4FG/BRB Large Chandeliers-Glass Shade
405294
F2418/8+4FG/BRB Large Chandeliers-Glass Shade 405294
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 48.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Firenze Gold Weight: 49.5 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817357424 Category: Chandeliers Glass: India Scavo Shipped Via: Truck Safety Rating: UL Canopy: 6.5``Rd Chain: 84`` Wire: 240`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 45.50
Height: 48.25
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Firenze Gold
Weight: 49.5
Product Name: 12 Light Multi-Tier Chandelier
UPC: 014817357424
Category: Chandeliers
Glass: India Scavo
Shipped Via: Truck
Safety Rating: UL
Canopy: 6.5``Rd
Chain: 84``
Wire: 240``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405294
Product Name F2418/8+4FG/BRB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details