Capital Lighting, Inc. F2421/5FG/BRB Mid. Chandeliers-Glass Down 405291

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Firenze Gold Weight: 10.12 Product Name: Five Light Chandelier UPC: 014817357448 Category: Chandeliers Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Firenze Gold Weight: 10.12 Product Name: Five Light Chandelier UPC: 014817357448 Category: Chandeliers Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2421/5FG/BRB Mid. Chandeliers-Glass Down - 405291 - Capital Lighting, Inc.
Columbus, OH, USA
F2421/5FG/BRB Mid. Chandeliers-Glass Down
405291
F2421/5FG/BRB Mid. Chandeliers-Glass Down 405291
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Firenze Gold Weight: 10.12 Product Name: Five Light Chandelier UPC: 014817357448 Category: Chandeliers Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 18.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Firenze Gold
Weight: 10.12
Product Name: Five Light Chandelier
UPC: 014817357448
Category: Chandeliers
Glass: India Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.75``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405291
Product Name F2421/5FG/BRB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details