Capital Lighting, Inc. F2422/3FG/BRB Pendants-Bowl Style 405290

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 26.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Firenze Gold Weight: 14.52 Product Name: Four Light Uplight Chandelier UPC: 014817357400 Category: Chandeliers Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 26.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Firenze Gold Weight: 14.52 Product Name: Four Light Uplight Chandelier UPC: 014817357400 Category: Chandeliers Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2422/3FG/BRB Pendants-Bowl Style - 405290 - Capital Lighting, Inc.
Columbus, OH, USA
F2422/3FG/BRB Pendants-Bowl Style
405290
F2422/3FG/BRB Pendants-Bowl Style 405290
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 26.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Firenze Gold Weight: 14.52 Product Name: Four Light Uplight Chandelier UPC: 014817357400 Category: Chandeliers Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 26.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Firenze Gold
Weight: 14.52
Product Name: Four Light Uplight Chandelier
UPC: 014817357400
Category: Chandeliers
Glass: India Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.75``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405290
Product Name F2422/3FG/BRB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details