Capital Lighting, Inc. SF262FG/BRB Semi-Flush Mts.-Bowl Style 405285

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Firenze Gold Weight: 8.58 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817357387 Category: Semi Flush Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6``Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Firenze Gold Weight: 8.58 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817357387 Category: Semi Flush Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6``Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF262FG/BRB Semi-Flush Mts.-Bowl Style - 405285 - Capital Lighting, Inc.
Columbus, OH, USA
SF262FG/BRB Semi-Flush Mts.-Bowl Style
405285
SF262FG/BRB Semi-Flush Mts.-Bowl Style 405285
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Firenze Gold Weight: 8.58 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817357387 Category: Semi Flush Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6``Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Firenze Gold
Weight: 8.58
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817357387
Category: Semi Flush
Glass: India Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6``Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405285
Product Name SF262FG/BRB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details