Capital Lighting, Inc. SF256BS Semi-Flush Mts.-Bowl Style 405283

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 5.3 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817344844 Category: Semi Flush Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.25``Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 5.3 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817344844 Category: Semi Flush Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.25``Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF256BS Semi-Flush Mts.-Bowl Style - 405283 - Capital Lighting, Inc.
Columbus, OH, USA
SF256BS Semi-Flush Mts.-Bowl Style
405283
SF256BS Semi-Flush Mts.-Bowl Style 405283
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 5.3 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817344844 Category: Semi Flush Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.25``Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 5.3
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817344844
Category: Semi Flush
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.25``Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405283
Product Name SF256BS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details