Capital Lighting, Inc. F2428/3CB Island/Pool Table-3 Light Bar 405277

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 22.44 Product Name: Three Light Island Chandelier UPC: 014817358766 Category: Chandeliers Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 22.44 Product Name: Three Light Island Chandelier UPC: 014817358766 Category: Chandeliers Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2428/3CB Island/Pool Table-3 Light Bar - 405277 - Capital Lighting, Inc.
Columbus, OH, USA
F2428/3CB Island/Pool Table-3 Light Bar
405277
F2428/3CB Island/Pool Table-3 Light Bar 405277
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 22.44 Product Name: Three Light Island Chandelier UPC: 014817358766 Category: Chandeliers Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 22.44
Product Name: Three Light Island Chandelier
UPC: 014817358766
Category: Chandeliers
Glass: Shiny Cream
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405277
Product Name F2428/3CB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details