Capital Lighting, Inc. FM324FG/BRB Flush Mounts-Bowl Style 405236

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 6.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Firenze Gold Weight: 6.6 Product Name: Two Light Indoor Flush Mount UPC: 014817357394 Category: Flush Mount Fixtures Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 6.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Firenze Gold Weight: 6.6 Product Name: Two Light Indoor Flush Mount UPC: 014817357394 Category: Flush Mount Fixtures Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
FM324FG/BRB Flush Mounts-Bowl Style - 405236 - Capital Lighting, Inc.
Columbus, OH, USA
FM324FG/BRB Flush Mounts-Bowl Style
405236
FM324FG/BRB Flush Mounts-Bowl Style 405236
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 6.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Firenze Gold Weight: 6.6 Product Name: Two Light Indoor Flush Mount UPC: 014817357394 Category: Flush Mount Fixtures Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 6.88
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Firenze Gold
Weight: 6.6
Product Name: Two Light Indoor Flush Mount
UPC: 014817357394
Category: Flush Mount Fixtures
Glass: India Scavo
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405236
Product Name FM324FG/BRB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details