Capital Lighting, Inc. OLPL7001ORB Exterior -Wall Mt./Flush 405228

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.75 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.5 Product Name: One Light Wall Lantern UPC: 014817357509 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.75 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.5 Product Name: One Light Wall Lantern UPC: 014817357509 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OLPL7001ORB Exterior -Wall Mt./Flush - 405228 - Capital Lighting, Inc.
Columbus, OH, USA
OLPL7001ORB Exterior -Wall Mt./Flush
405228
OLPL7001ORB Exterior -Wall Mt./Flush 405228
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.75 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.5 Product Name: One Light Wall Lantern UPC: 014817357509 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.75
Extension: 7.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 5.5
Product Name: One Light Wall Lantern
UPC: 014817357509
Category: Outdoor
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405228
Product Name OLPL7001ORB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details