Capital Lighting, Inc. OLPL7000ORB Exterior -Wall Mt./Flush 405225

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.07 Product Name: One Light Wall Lantern UPC: 014817357486 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.07 Product Name: One Light Wall Lantern UPC: 014817357486 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OLPL7000ORB Exterior -Wall Mt./Flush - 405225 - Capital Lighting, Inc.
Columbus, OH, USA
OLPL7000ORB Exterior -Wall Mt./Flush
405225
OLPL7000ORB Exterior -Wall Mt./Flush 405225
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.07 Product Name: One Light Wall Lantern UPC: 014817357486 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.75
Extension: 6
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 4.07
Product Name: One Light Wall Lantern
UPC: 014817357486
Category: Outdoor
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405225
Product Name OLPL7000ORB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details