Capital Lighting, Inc. OL6701ORB Exterior -Wall Mt./Flush 405218

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.50 Extension: 7.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.74 Product Name: One Light Wall Lantern UPC: 014817356908 Category: Outdoor Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.50 Extension: 7.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.74 Product Name: One Light Wall Lantern UPC: 014817356908 Category: Outdoor Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL6701ORB Exterior -Wall Mt./Flush - 405218 - Capital Lighting, Inc.
Columbus, OH, USA
OL6701ORB Exterior -Wall Mt./Flush
405218
OL6701ORB Exterior -Wall Mt./Flush 405218
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.50 Extension: 7.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.74 Product Name: One Light Wall Lantern UPC: 014817356908 Category: Outdoor Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 10.50
Extension: 7.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.74
Product Name: One Light Wall Lantern
UPC: 014817356908
Category: Outdoor
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405218
Product Name OL6701ORB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details