Capital Lighting, Inc. ODWB4820BK Exterior -Sconces 405212

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.3 Product Name: One Light Wall Lantern UPC: 014817358568 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.3 Product Name: One Light Wall Lantern UPC: 014817358568 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
ODWB4820BK Exterior -Sconces - 405212 - Capital Lighting, Inc.
Columbus, OH, USA
ODWB4820BK Exterior -Sconces
405212
ODWB4820BK Exterior -Sconces 405212
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.3 Product Name: One Light Wall Lantern UPC: 014817358568 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.3
Product Name: One Light Wall Lantern
UPC: 014817358568
Category: Outdoor
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405212
Product Name ODWB4820BK Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details