Capital Lighting, Inc. OL6702ORB Exterior -Wall Mt./Flush 405209

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 13.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 6.16 Product Name: One Light Wall Lantern UPC: 014817356922 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 13.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 6.16 Product Name: One Light Wall Lantern UPC: 014817356922 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL6702ORB Exterior -Wall Mt./Flush - 405209 - Capital Lighting, Inc.
Columbus, OH, USA
OL6702ORB Exterior -Wall Mt./Flush
405209
OL6702ORB Exterior -Wall Mt./Flush 405209
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 13.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 6.16 Product Name: One Light Wall Lantern UPC: 014817356922 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 13.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 6.16
Product Name: One Light Wall Lantern
UPC: 014817356922
Category: Outdoor
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405209
Product Name OL6702ORB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details