Capital Lighting, Inc. 4374PL Pendants-Bowl Style 405188

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4374PL Pendants-Bowl Style - 405188 - Capital Lighting, Inc.
Columbus, OH, USA
4374PL Pendants-Bowl Style
405188
4374PL Pendants-Bowl Style 405188
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Polished Antique Nickel
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405188
Product Name 4374PL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details