Capital Lighting, Inc. 4259OB Foyer/Hall Lanterns-Open Frame 405187

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Olde Bronze Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Olde Bronze Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4259OB Foyer/Hall Lanterns-Open Frame - 405187 - Capital Lighting, Inc.
Columbus, OH, USA
4259OB Foyer/Hall Lanterns-Open Frame
405187
4259OB Foyer/Hall Lanterns-Open Frame 405187
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Olde Bronze Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 55.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Olde Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405187
Product Name 4259OB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details