Capital Lighting, Inc. 4371PL Flush Mounts-Bowl Style 405180

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Antique Nickel Product Name: Two Light Foyer Fixture Category: Foyer Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 15`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Antique Nickel Product Name: Two Light Foyer Fixture Category: Foyer Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 15`` dia

Suppliers

Company
Product
Description
Supplier Links
4371PL Flush Mounts-Bowl Style - 405180 - Capital Lighting, Inc.
Columbus, OH, USA
4371PL Flush Mounts-Bowl Style
405180
4371PL Flush Mounts-Bowl Style 405180
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Antique Nickel Product Name: Two Light Foyer Fixture Category: Foyer Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 15`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Antique Nickel
Product Name: Two Light Foyer Fixture
Category: Foyer
Glass: Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 15`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405180
Product Name 4371PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details