Capital Lighting, Inc. 1140OL-DS Exterior -Wall Mount 405178

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
1140OL-DS Exterior -Wall Mount - 405178 - Capital Lighting, Inc.
Columbus, OH, USA
1140OL-DS Exterior -Wall Mount
405178
1140OL-DS Exterior -Wall Mount 405178
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405178
Product Name 1140OL-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details