Capital Lighting, Inc. 1370OB-ES Exterior -Wall Mount 405168

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1370OB-ES Exterior -Wall Mount - 405168 - Capital Lighting, Inc.
Columbus, OH, USA
1370OB-ES Exterior -Wall Mount
405168
1370OB-ES Exterior -Wall Mount 405168
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.50
Extension: 9.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405168
Product Name 1370OB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details