Capital Lighting, Inc. 1145OL-ES Exterior -Wall Mount 405163

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 20.75 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 20.75 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
1145OL-ES Exterior -Wall Mount - 405163 - Capital Lighting, Inc.
Columbus, OH, USA
1145OL-ES Exterior -Wall Mount
405163
1145OL-ES Exterior -Wall Mount 405163
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 20.75 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 20.75
Extension: 11.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Olde Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405163
Product Name 1145OL-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details