PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 20.75
Extension: 11.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Olde Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 10.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 405161 |
| Product Name | 1145OL-ESDS Exterior -Wall Mount |
| Application | Residential; Outdoor |