Capital Lighting, Inc. 4086CM Island/Pool Table-Drum Shades 405159

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 23.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 120`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 23.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 120`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4086CM Island/Pool Table-Drum Shades - 405159 - Capital Lighting, Inc.
Columbus, OH, USA
4086CM Island/Pool Table-Drum Shades
405159
4086CM Island/Pool Table-Drum Shades 405159
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 23.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 120`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 23.25
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 120``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405159
Product Name 4086CM Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details