Capital Lighting, Inc. 4099RI Large Chandeliers-Glass Shade 405158

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 46.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Rustic Iron Product Name: Ten Light Foyer Fixture Category: Foyer Glass: Light Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 46.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Rustic Iron Product Name: Ten Light Foyer Fixture Category: Foyer Glass: Light Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4099RI Large Chandeliers-Glass Shade - 405158 - Capital Lighting, Inc.
Columbus, OH, USA
4099RI Large Chandeliers-Glass Shade
405158
4099RI Large Chandeliers-Glass Shade 405158
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 46.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Rustic Iron Product Name: Ten Light Foyer Fixture Category: Foyer Glass: Light Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 46.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Rustic Iron
Product Name: Ten Light Foyer Fixture
Category: Foyer
Glass: Light Scavo
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405158
Product Name 4099RI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details