Capital Lighting, Inc. 4090RI Sconces-Single Glass 405156

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Iron Product Name: One Light Sconce Category: Sconce Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 13.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Iron Product Name: One Light Sconce Category: Sconce Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 13.25

Suppliers

Company
Product
Description
Supplier Links
4090RI Sconces-Single Glass - 405156 - Capital Lighting, Inc.
Columbus, OH, USA
4090RI Sconces-Single Glass
405156
4090RI Sconces-Single Glass 405156
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Iron Product Name: One Light Sconce Category: Sconce Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 13.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 22.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rustic Iron
Product Name: One Light Sconce
Category: Sconce
Glass: Light Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 13.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405156
Product Name 4090RI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details