Capital Lighting, Inc. 4088CM Large Chandeliers-Glass Shade 405154

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 28.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 28.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4088CM Large Chandeliers-Glass Shade - 405154 - Capital Lighting, Inc.
Columbus, OH, USA
4088CM Large Chandeliers-Glass Shade
405154
4088CM Large Chandeliers-Glass Shade 405154
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 28.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 28.00
Bulb
Type: G-9
Qty: 9
Wattage: 60
Finish: Chrome
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405154
Product Name 4088CM Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details