Capital Lighting, Inc. 4097RI Mini Pendants-Rod 405152

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4097RI Mini Pendants-Rod - 405152 - Capital Lighting, Inc.
Columbus, OH, USA
4097RI Mini Pendants-Rod
405152
4097RI Mini Pendants-Rod 405152
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 55.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Iron
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: Light Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405152
Product Name 4097RI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details