Capital Lighting, Inc. 4096RI Island/Pool Table-4 Light + 405150

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 24.25 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Rustic Iron Product Name: 12 Light Chandelier Category: Chandelier Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 24.25 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Rustic Iron Product Name: 12 Light Chandelier Category: Chandelier Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4096RI Island/Pool Table-4 Light + - 405150 - Capital Lighting, Inc.
Columbus, OH, USA
4096RI Island/Pool Table-4 Light +
405150
4096RI Island/Pool Table-4 Light + 405150
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 24.25 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Rustic Iron Product Name: 12 Light Chandelier Category: Chandelier Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 24.25
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Rustic Iron
Product Name: 12 Light Chandelier
Category: Chandelier
Glass: Light Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405150
Product Name 4096RI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details